Eaton Corporation Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR... | |
| FRAME C SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE WITH QUICK... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)... | |
| NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)... | |
| NON-REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5... | |
| STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10... | |
| STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1... |
| Next >> |