Terra Universal, Inc. Datasheets for Semiconductor Wet Process Equipment
Semiconductor wet process equipment performs a variety of wet processing applications including etching, washing, chemical mechanical polishing (CMP), and spin coating in semiconductor or microelectronics manufacturing.
Semiconductor Wet Process Equipment: Learn more
| Product Name | Notes |
|---|---|
| As a major manufacturer of wet benches, laminar flow hoods, chemical storage systems, and other processing equipment, Terra has the fabrication and engineering capabilities to modify any system to your... | |
| Terra’s comprehensive range of constant-temperature baths, etching baths, dump risers, and other processing equipment is ideally suited for the high-purity requirements of the semiconductor industry. Microprocessor controls ensure the integrity... | |
| Continuously filters process chemistry to increase purity and maximize product yield Reduced acid consumption generally pays for bath in three months Select semiconductor-grade natural polypropylene or PVDF seamless process tank... | |
| Economical turnkey solutions for a wide range of cleaning and processing requirements Versatile deck configurations accommodate up to 7 sinks, rinsers, and other processing modules (deeper decks available for up... | |
| Ideal for etching, stripping and cleaning Seamless quartz vessel is 99.995% contaminant-free Externally bonded 5-sided circuit heating element provides efficient, even heating for improved process yields Redundant safety features minimize... | |
| Ideal for etching, stripping and cleaning Ultra-pure, 99.995% contaminant-free processing vessel is ideal for critical chemistries Externally bonded 5-sided circuit heating element provides efficient, even heating for improved process yields... | |
| Incorporates all processing components into one self-contained, easy-to-clean system Isolated control panel allows safe, convenient operation of baths, rinsers, and other process modules Select all-polypropylene or 304 stainless steel shell... | |
| Natural polypropylene rinser tanks, DI manifold tubing, spray nozzles, and valves ensure compatibility with most process chemistries Dual overhead spray manifolds with low misting nozzles eliminate over-spray 360° serrated overflow... | |
| Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF... | |
| Seamless-molded, flame-polished 99.995% pure quartz vessel—ideal for ultra-pure chemistries PVDF refluxor condenses chemical vapors before they can escape from the bath, making it perfect for low flash-point chemicals or high-temperature... |