Terra Universal, Inc. Constant Temperature Bath 7018-32

Description
Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available) Also functions as a stand-alone ambient-temperature bath Includes pneumatic drain, Teflon® magnetic stirrer, and clear PVC safety cover Operated in tandem with the RCe Circulator/Controlle r (see below), the A Series Constant Temperature Bath provides precise high- and low-temperature processing. Standard models are made of natural polypropylene (bath and immersion coil) and operate in the 10 - 60°C range. PVDF models are also available for operation in the 10 - 140°C range. The integral magnetic stirrer enhances temperature control. A clear PVC safety cover reduces evaporation and enhances safety.
Description
Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available) Also functions as a stand-alone ambient-temperature bath Includes pneumatic drain, Teflon® magnetic stirrer, and clear PVC safety cover Operated in tandem with the RCe Circulator/Controlle r (see below), the A Series Constant Temperature Bath provides precise high- and low-temperature processing. Standard models are made of natural polypropylene (bath and immersion coil) and operate in the 10 - 60°C range. PVDF models are also available for operation in the 10 - 140°C range. The integral magnetic stirrer enhances temperature control. A clear PVC safety cover reduces evaporation and enhances safety.

Suppliers

Company
Product
Description
Supplier Links
Constant Temperature Bath - 7018-32 - Terra Universal, Inc.
Fullerton, CA, USA
Constant Temperature Bath
7018-32
Constant Temperature Bath 7018-32
Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available) Also functions as a stand-alone ambient-temperature bath Includes pneumatic drain, Teflon® magnetic stirrer, and clear PVC safety cover Operated in tandem with the RCe Circulator/Controlle r (see below), the A Series Constant Temperature Bath provides precise high- and low-temperature processing. Standard models are made of natural polypropylene (bath and immersion coil) and operate in the 10 - 60°C range. PVDF models are also available for operation in the 10 - 140°C range. The integral magnetic stirrer enhances temperature control. A clear PVC safety cover reduces evaporation and enhances safety.
  • Precisely controlled low- or high-temperature processing (when used with RCe recirculating module)
  • Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available)
  • Also functions as a stand-alone ambient-temperature bath
  • Includes pneumatic drain, Teflon® magnetic stirrer, and clear PVC safety cover

Operated in tandem with the RCe Circulator/Controller (see below), the A Series Constant Temperature Bath provides precise high- and low-temperature processing.

Standard models are made of natural polypropylene (bath and immersion coil) and operate in the 10 - 60°C range. PVDF models are also available for operation in the 10 - 140°C range. The integral magnetic stirrer enhances temperature control. A clear PVC safety cover reduces evaporation and enhances safety.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Semiconductor Wet Process Equipment
Product Number 7018-32
Product Name Constant Temperature Bath
Unlock Full Specs
to access all available technical data

Similar Products