Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
| Littelfuse, Inc. | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | SSA2512L0M20J |
| Product Name | Two Terminal, Metal Type Current Shunt Resistor |