Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor SSA5931L0M70FDR

Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet
Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - SSA5931L0M70FDR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
SSA5931L0M70FDR
Two Terminal, Metal Type Current Shunt Resistor SSA5931L0M70FDR
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 18-SSA5931L0M70FDRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931L0M70FDRCT-ND
Chip Resistor - Surface Mount 18-SSA5931L0M70FDRCT-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931L0M70FDRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931L0M70FDRTR-ND
Chip Resistor - Surface Mount 18-SSA5931L0M70FDRTR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931L0M70FDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931L0M70FDRDKR-ND
Chip Resistor - Surface Mount 18-SSA5931L0M70FDRDKR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SSA5931L0M70FDR 18-SSA5931L0M70FDRCT-ND
Product Name Two Terminal, Metal Type Current Shunt Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use; High Voltage Resistor
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers