Littelfuse, Inc. Two-terminal surface mount resistors WPB2512QLR004F-A

Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet
Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal surface mount resistors - WPB2512QLR004F-A - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal surface mount resistors
WPB2512QLR004F-A
Two-terminal surface mount resistors WPB2512QLR004F-A
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPB2512QLR004F-A
Product Name Two-terminal surface mount resistors
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Standards and Certifications RoHS; No
View Details
Potentiometer - 128557631 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Tolerance 10 +/- %
View Details