Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor SSA5931LR001JDR

Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet
Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - SSA5931LR001JDR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
SSA5931LR001JDR
Two Terminal, Metal Type Current Shunt Resistor SSA5931LR001JDR
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR001JDRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR001JDRTR-ND
Chip Resistor - Surface Mount 18-SSA5931LR001JDRTR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR001JDRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR001JDRCT-ND
Chip Resistor - Surface Mount 18-SSA5931LR001JDRCT-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR001JDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR001JDRDKR-ND
Chip Resistor - Surface Mount 18-SSA5931LR001JDRDKR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SSA5931LR001JDR 18-SSA5931LR001JDRTR-ND
Product Name Two Terminal, Metal Type Current Shunt Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use; High Voltage Resistor
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details