Littelfuse, Inc. Two-terminal surface mount resistors WPB2512QLR006F-A

Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet
Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal surface mount resistors - WPB2512QLR006F-A - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal surface mount resistors
WPB2512QLR006F-A
Two-terminal surface mount resistors WPB2512QLR006F-A
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPB2512QLR006F-A
Product Name Two-terminal surface mount resistors
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARUZ10 - 909368-AD5203ARUZ10 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details