Littelfuse, Inc. Two-terminal surface mount resistors WPB2512QLR008F-A

Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet
Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal surface mount resistors - WPB2512QLR008F-A - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal surface mount resistors
WPB2512QLR008F-A
Two-terminal surface mount resistors WPB2512QLR008F-A
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPB2512QLR008F-A
Product Name Two-terminal surface mount resistors
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0013 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Data Acquisition - Digital Potentiometers - AD5222BRZ10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details