Littelfuse, Inc. Two-Terminal Surface Mount Resistors WPB2512QLR021F

Description
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate
Datasheet
Description
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Terminal Surface Mount Resistors - WPB2512QLR021F - Littelfuse, Inc.
Rosemont, IL, United States
Two-Terminal Surface Mount Resistors
WPB2512QLR021F
Two-Terminal Surface Mount Resistors WPB2512QLR021F
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate

Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPB2512QLR021F
Product Name Two-Terminal Surface Mount Resistors
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKS100-RL7 - 909384-AD5247BKS100-RL7 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Potentiometer - 53666879 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details