Littelfuse, Inc. Two-terminal surface mount resistors WPC2512QLR005F-A

Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet
Description
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-terminal surface mount resistors - WPC2512QLR005F-A - Littelfuse, Inc.
Rosemont, IL, United States
Two-terminal surface mount resistors
WPC2512QLR005F-A
Two-terminal surface mount resistors WPC2512QLR005F-A
Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% AEC-Q200 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPC2512QLR005F-A
Product Name Two-terminal surface mount resistors
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 356008 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Operating AC Voltage 300 volts
View Details
Rotary Potentiometers - 04-0989-0553 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Data Acquisition - Digital Potentiometers - AD5222BR100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details