Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor SSA5931LR002JDR

Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet
Description
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - SSA5931LR002JDR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
SSA5931LR002JDR
Two Terminal, Metal Type Current Shunt Resistor SSA5931LR002JDR
Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931 Resistance form 0.2mΩ - 4mΩ Power up to 15W Tolerance down to ±1.0% TCR down to ±50 ppm/˚C

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR002JDRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR002JDRTR-ND
Chip Resistor - Surface Mount 18-SSA5931LR002JDRTR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR002JDRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR002JDRCT-ND
Chip Resistor - Surface Mount 18-SSA5931LR002JDRCT-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 18-SSA5931LR002JDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
18-SSA5931LR002JDRDKR-ND
Chip Resistor - Surface Mount 18-SSA5931LR002JDRDKR-ND
SHUNT RESISTOR

SHUNT RESISTOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SSA5931LR002JDR 18-SSA5931LR002JDRTR-ND
Product Name Two Terminal, Metal Type Current Shunt Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use; High Voltage Resistor
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details