Littelfuse, Inc. Two-Terminal Surface Mount Resistors WPA1206GLR002F

Description
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate
Datasheet
Description
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Terminal Surface Mount Resistors - WPA1206GLR002F - Littelfuse, Inc.
Rosemont, IL, United States
Two-Terminal Surface Mount Resistors
WPA1206GLR002F
Two-Terminal Surface Mount Resistors WPA1206GLR002F
Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate

Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up to 3 W Tolerance down to ±0.5% Ceramic substrate

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number WPA1206GLR002F
Product Name Two-Terminal Surface Mount Resistors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rotary Potentiometers - 04-0989-0643 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 20608804 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details
Digital Potentiometers - 1905297P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 100000 ohms
View Details