CMR07F113JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 11,000 pF, voltage rating of 300 Vdc, capacitance tolerance of ±5%, and operating temperature range of -55 ºC to +125 ºC. It has a case size of 0.800 in × 0.890 in × 0.350 in (20.3 mm × 22.6 mm × 8.9 mm), lead spacing of 0.425 in (10.8 mm), and leads of 0.040 in (1.0 mm) diameter.
0.011µF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 11000µF 500V
CAP MICA 11000PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F113JODR | CMR07F113JODR-ND | 2002-CMR07F113JODR | CMR07F113JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |