CMR07F752JODR is a high-reliability mica capacitor rated for 300 Vdc, with a capacitance of 7500 pF and a tolerance of ±5% (J). It has dimensions of 0.790 in (20.1 mm) in length, 0.880 in (22.4 mm) in height, 0.310 in (7.9 mm) in thickness, and a lead spacing of 0.425 in (10.8 mm). The part operates within a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 specifications for high-reliability applications.
7500pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 7500µF 500V
CAP MICA 7500PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F752JODR | CMR07F752JODR-ND | 2002-CMR07F752JODR | CMR07F752JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0075 microF | 7500 microF | 0.0075 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |