High-Reliability, Mica Capacitors 5600µF 500V
5600pF Mica Capacitor 500V Radial
CAP MICA 5600PF 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR07F562GODP | CMR07F562GODP-ND | CMR07F562GODP |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 5600 microF | 0.0056 microF | |
| WVDC | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |