The CMR07F512JODR is a high-reliability mica capacitor rated for 300 Vdc, with a capacitance of 5100 pF and a tolerance of ±5%. It has a length of 0.780 in (19.8 mm), height of 0.860 in (21.8 mm), thickness of 0.280 in (7.1 mm), lead spacing of 0.425 in (10.8 mm), and terminal diameter of 0.040 in (1.0 mm). The device operates over a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 requirements for high-reliability applications in ground, airborne, and space-borne systems.
5100pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 5100µF 500V
CAP MICA 5100PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F512JODR | CMR07F512JODR-ND | 2002-CMR07F512JODR | CMR07F512JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 5100 microF | 0.0051 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |