CMR07F562JODR is a high-reliability, silvered mica capacitor meeting MIL-PRF-39001, designed for aerospace and defense applications. It has a capacitance of 5600 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The package dimensions are 0.780 in (19.8 mm) in length, 0.870 in (22.1 mm) in height, and 0.290 in (7.4 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and lead diameter of 0.040 in (1.0 mm).
5600pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 5600µF 500V
CAP MICA 5600PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F562JODR | CMR07F562JODR-ND | 2002-CMR07F562JODR | CMR07F562JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0056 microF | 5600 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |