CMR07F622JODR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, rated for 500 Vdc and 8200 pF with ±5% tolerance, and operating from -55°C to +150°C. It has a rectangular body measuring 0.78 in length, 0.87 in height, and 0.29 in thickness, with a lead spacing of 0.425 in and lead diameter of 0.040 in.
High-Reliability, Mica Capacitors 6200µF 500V
6200pF Mica Capacitor 500V Radial
CAP MICA 6200PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F622JODR | 2002-CMR07F622JODR | CMR07F622JODR-ND | CMR07F622JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0062 microF | 6200 microF | 0.0062 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |