CMR07F912JODR is a high-reliability silvered mica capacitor rated for 300 Vdc, with a capacitance of 9100 pF, ±5% tolerance, and operating temperature range of -55°C to +125°C. It measures 0.790 in (20.1 mm) in length, 0.880 in (22.4 mm) in height, 0.330 in (8.4 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and lead diameter of 0.040 in (1.0 mm). The part meets MIL-PRF-39001 requirements and is designed for high-reliability applications in ground, airborne, and space-borne systems.
High-Reliability, Mica Capacitors 9100µF 500V
9100pF Mica Capacitor 500V Radial
CAP MICA 9100PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F912JODR | 2002-CMR07F912JODR | CMR07F912JODR-ND | CMR07F912JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0091 microF | 9100 microF | 0.0091 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |