CMR07F682JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and space-borne applications. It has a capacitance of 6,800 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates over a temperature range of -55°C to +125°C. The component measures 0.780 in (19.8 mm) in length, 0.870 in (22.1 mm) in height, and 0.300 in (7.6 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and a lead diameter of 0.040 in (1.0 mm).
6800pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 6800µF 500V
CAP MICA 6800PF 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F682JODR | CMR07F682JODR-ND | CMR07F682JODR | 2002-CMR07F682JODR | CMR07F682JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 6800 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |