High-Reliability, Mica Capacitors 6800µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6800pF Mica Capacitor 500V Radial
CMR MICA
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR07F682JPDR | CMR07F682JPDR | CMR07F682JPDR-ND | CMR07F682JPDR |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6800 microF | 0.0068 microF | 0.0068 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |