CMR07F133JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 13,000 pF, a voltage rating of 300 Vdc, and a tolerance of ±5%. It has a dimensions of 0.810 in (20.6 mm) length, 0.890 in (22.6 mm) height, 0.370 in (9.4 mm) thickness, a lead spacing of 0.425 in (10.8 mm), and a lead diameter of 0.040 in (1.0 mm). Operating temperature range is from -55°C to +125°C.
0.013µF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 13000µF 500V
CAP MICA 13000PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F133JODR | CMR07F133JODR-ND | 2002-CMR07F133JODR | CMR07F133JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0130 microF | 13000 microF | 0.0130 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |