CMR07F153JODR is a high-reliability dipped mica capacitor offering a capacitance of 15,000 pF with a tolerance of ±5%, rated for 300 Vdc. It operates within a temperature range of -55°C to +125°C and features a case size of 0.810 in (20.6 mm) length, 0.900 in (22.9 mm) height, and 0.390 in (9.9 mm) thickness, with a lead spacing of 0.425 in (10.8 mm) and lead diameter of 0.040 in (1.02 mm). The part complies with MIL-PRF-39001 and is suitable for high-grade ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 15000µF 500V
0.015µF Mica Capacitor 500V Radial
CAP MICA 15000PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F153JODR | 2002-CMR07F153JODR | CMR07F153JODR-ND | CMR07F153JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0150 microF | 15000 microF | 0.0150 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |