The CMR07F822JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 requirements, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 8,200 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates within a temperature range of -55 °C to +125 °C. The component is mounted in a rectangular dipped package measuring 0.790 in (20.1 mm) in length, 0.880 in (22.4 mm) in height, and 0.320 in (8.1 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and a lead diameter of 0.040 in (1.0 mm).
High-Reliability, Mica Capacitors 8200µF 500V
8200pF Mica Capacitor 500V Radial
CAP MICA 8200PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F822JODR | 2002-CMR07F822JODR | CMR07F822JODR-ND | CMR07F822JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0082 microF | 8200 microF | 0.0082 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |