CMR07F123JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for demanding ground, airborne, and spaceborne applications. It has a capacitance of 12,000 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The package measures 0.800 in (20.3 mm) in length, 0.890 in (22.6 mm) in height, and 0.360 in (9.1 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and lead diameter of 0.040 in (1.0 mm).
0.012µF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 12000µF 500V
CAP MICA 12000PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F123JODR | CMR07F123JODR-ND | 2002-CMR07F123JODR | CMR07F123JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0120 microF | 12000 microF | 0.0120 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |