CMR07F103JODR is a high-reliability silvered mica capacitor with a capacitance of 10,000 pF, a voltage rating of 300 Vdc, and a capacitance tolerance of ±5%. It measures 0.800 in (20.3 mm) in length, 0.890 in (22.6 mm) in height, and 0.340 in (8.6 mm) in thickness, with a lead spacing of 0.425 in (10.8 mm) and a lead diameter of 0.040 in (1.0 mm). The device operates from -55°C to +125°C and meets MIL-PRF-39001 specifications.
High-Reliability, Mica Capacitors 10000µF 500V
10000pF Mica Capacitor 500V Radial
CAP MICA 10000PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR07F103JODR | 2002-CMR07F103JODR | CMR07F103JODR-ND | CMR07F103JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0100 microF | 10000 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |