Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2500
3000
3500
4000
4500
5000
5050
5100
5150
5200
5250
5300
5330
5340
5350
5360
5370
5380
5383
5384
5385
5386
5387
5388
5389
5390
5391
5392
5393
5394
5395
5400
5409
| Product Name | Notes |
|---|---|
| 0.50 mm Zero Insertion Force FFC Connect | |
| 1.00 mm Zero Insertion Force Flat Flexib | |
| 2.00 mm FleXYZ High-Density Board Stacke | |
| 2.00 mm FleXYZ High-Density Skt Strip | |
| 2.00 mm FleXYZ High-Density Square Tail | |
| 2.00 mm Shrouded Variable Stack Height T | |
| 5.00 mm PowerStrip/30 A Signal/Power Com | |
| 50 Ohm SMP Plug, Through-hole | |
| ARINC 801, PLUG, SIZE 21-16 | |
| ARINC 801, TYPE 1 JAM NUT CONNECTOR | |
| ARINC 801, TYPE 1 PLUG CONNECTOR | |
| Board-to-Board / Mezzanine Connector | |
| Connector Header | |
| Connector | |
| Connectors | |
| Electronic Component | |
| Interconnection Strip, red | |
| PANEL NUT BULKHEAD FEEDTHROUGH CONNECTOR | |
| PLUG ASSY. WILDCAT.Z/N. | |
| PLUG ASSY. | |
| PLUG ASSY.WILDCAT. Z/N. | |
| PLUG ASSY.WILDCAT. | |
| PLUG ASSY | |
| PLUG,RE,SIZE 442,SCKT,NCKL FNSH | |
| RECEPT ASSY. JAM NUT. | |
| RECEPT ASSY.SQ FLG. | |
| RECP ASSY | |
| Slim Body Double-Row IDC Male Assemblies | |
| SQUARE FLANGE BULKHEAD FEEDTHROUGH CON. | |
| To assist separation of mated Gecko conn | |
| WILDCAT PLUG ASSEMBLY. | |
| Z CONN., N SHLD, A, P 0.9, F | |
| Z CONN., N SHLD, A, P 2.7, F | |
| ZConnect, LV214-Compliant Connector, 2nd | |
| ZConnect, LV214-Compliant Connector, A C | |
| ZConnect, LV214-Compliant Connector, B C |
| << Prev | Next >> |