Samtec Inc. Unspecified Connectors ZF5S-43-01-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-43-01-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-43-01-T-WT
Unspecified Connectors ZF5S-43-01-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 43 Position, 1 Row; Pitch Spacing Samtec - 40AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 43 Position, 1 Row; Pitch Spacing Samtec
40AC7449
Connector, Ffc, Socket, 43 Position, 1 Row; Pitch Spacing Samtec 40AC7449
CONNECTOR, FFC, SOCKET, 43 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:43Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 43 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:43Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-43-01-T-WT 40AC7449
Product Name Unspecified Connectors Connector, Ffc, Socket, 43 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers