Samtec Inc. Unspecified Connectors ZF5S-12-02-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, FFC, Socket, 12 Position, 1 Row, part number 40AC7440, features a pitch spacing of 0.50 mm and is designed for flat flexible cable applications. It is constructed with a natural LCP insulator and phosphor bronze contacts, ensuring durability and reliability. The connector has a current rating of 1.8 A per pin and operates within a temperature range of -55 °C to +105 °C. It is RoHS compliant and suitable for lead-free soldering processes. The connector also includes weld tabs for a robust connection to the PCB. For specific applications, it is compatible with various mating connectors in the ZF5S series.

Datasheet Summary
Powered by GS/AI

The Connector, FFC, Socket, 12 Position, 1 Row, part number 40AC7440, features a pitch spacing of 0.50 mm and is designed for flat flexible cable applications. It is constructed with a natural LCP insulator and phosphor bronze contacts, ensuring durability and reliability. The connector has a current rating of 1.8 A per pin and operates within a temperature range of -55 °C to +105 °C. It is RoHS compliant and suitable for lead-free soldering processes. The connector also includes weld tabs for a robust connection to the PCB. For specific applications, it is compatible with various mating connectors in the ZF5S series.

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-12-02-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-12-02-T-WT
Unspecified Connectors ZF5S-12-02-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 12 Position, 1 Row; Pitch Spacing Samtec - 40AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 12 Position, 1 Row; Pitch Spacing Samtec
40AC7440
Connector, Ffc, Socket, 12 Position, 1 Row; Pitch Spacing Samtec 40AC7440
CONNECTOR, FFC, SOCKET, 12 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 12 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-12-02-T-WT 40AC7440
Product Name Unspecified Connectors Connector, Ffc, Socket, 12 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers