TE Connectivity MC801 Fiber Connectors YMC8016-K-11-02SN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Passivated Configuration Features Number of Positions : 2 Housing Features Shell Material : Stainless Steel Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 11
Request a Quote
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Passivated Configuration Features Number of Positions : 2 Housing Features Shell Material : Stainless Steel Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8016-K-11-02SN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8016-K-11-02SN0
MC801 Fiber Connectors YMC8016-K-11-02SN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Passivated Configuration Features Number of Positions : 2 Housing Features Shell Material : Stainless Steel Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 11

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Passivated

Configuration Features


  • Number of Positions : 2

Housing Features


  • Shell Material : Stainless Steel

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 11
Buy Now
ARINC Connector - YMC8016-K-11-02SN0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
YMC8016-K-11-02SN0
ARINC Connector YMC8016-K-11-02SN0
ARINC 801, TYPE 1 PLUG CONNECTOR

ARINC 801, TYPE 1 PLUG CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
2014-YMC8016-K-11-02SN0
Electronic Connector 2014-YMC8016-K-11-02SN0
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR Product overview: YMC8016-K-11-02SN0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-YMC8016-K-11-02 SN0 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR Product overview: YMC8016-K-11-02SN0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-YMC8016-K-11-02SN0 can be used for catalog matching and distributor lookup.

Supplier's Site
Fiber Optic Connectors - YMC8016-K-11-02SN0 - 1001330-YMC8016-K-11-02SN0 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - YMC8016-K-11-02SN0
1001330-YMC8016-K-11-02SN0
Fiber Optic Connectors - YMC8016-K-11-02SN0 1001330-YMC8016-K-11-02SN0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001330-YMC8016-K-11 -02SN0 Number of Positions: 2 Categories: Fiber Optic Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): YMC8016-K-11-02SN0MC 8016-K-11-02SN; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001330-YMC8016-K-11-02SN0
Number of Positions: 2
Categories: Fiber Optic Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): YMC8016-K-11-02SN0MC8016-K-11-02SN;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number YMC8016-K-11-02SN0 YMC8016-K-11-02SN0 2014-YMC8016-K-11-02SN0 1001330-YMC8016-K-11-02SN0
Product Name MC801 Fiber Connectors ARINC Connector Electronic Connector Fiber Optic Connectors - YMC8016-K-11-02SN0
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products