The Connector, FFC, Socket, 40 Position, 1 Row, part number 40AC7448, features a pitch spacing of 0.50 mm and is designed for flat flexible cable applications. It is constructed with a natural LCP insulator and phosphor bronze contacts, ensuring durability and reliability. The connector has a current rating of 1.8 A per pin and operates within a temperature range of -55 °C to +105 °C. It is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. The connector also includes weld tabs for a robust connection to the PCB. For specific PCB layouts and additional options, engineers are encouraged to refer to the manufacturer's website.
0.50 mm Zero Insertion Force FFC Connect
CONNECTOR, FFC, SOCKET, 40 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZF5S-40-03-T-WT | 40AC7448 |
| Product Name | Unspecified Connectors | Connector, Ffc, Socket, 40 Position, 1 Row; Pitch Spacing Samtec |
| Termination | Solder |