Samtec Inc. Unspecified Connectors ZF5S-15-03-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-15-03-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-15-03-T-WT
Unspecified Connectors ZF5S-15-03-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 15 Position, 1 Row; Pitch Spacing Samtec - 40AC7442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 15 Position, 1 Row; Pitch Spacing Samtec
40AC7442
Connector, Ffc, Socket, 15 Position, 1 Row; Pitch Spacing Samtec 40AC7442
CONNECTOR, FFC, SOCKET, 15 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 15 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-15-03-T-WT 40AC7442
Product Name Unspecified Connectors Connector, Ffc, Socket, 15 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details