Samtec Inc. Unspecified Connectors ZF5S-25-01-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-25-01-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-25-01-T-WT
Unspecified Connectors ZF5S-25-01-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Flat Flexible Cable Rohs Compliant Samtec - 82AC0613 - Newark, An Avnet Company
Chicago, IL, United States
Flat Flexible Cable Rohs Compliant Samtec
82AC0613
Flat Flexible Cable Rohs Compliant Samtec 82AC0613
FLAT FLEXIBLE CABLE ROHS COMPLIANT: YES

FLAT FLEXIBLE CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec - 38X4616 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec
38X4616
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec 38X4616
CONNECTOR, FFC, SOCKET, 25 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 25 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc/fpc Connector, 25 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket Rohs Compliant Samtec - 05AK4454 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 25 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket Rohs Compliant Samtec
05AK4454
Ffc/fpc Connector, 25 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket Rohs Compliant Samtec 05AK4454
FFC/FPC CONNECTOR, 25 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, SOCKET ROHS COMPLIANT: YES

FFC/FPC CONNECTOR, 25 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ZF5S-25-01-T-WT 82AC0613 38X4616 05AK4454
Product Name Unspecified Connectors Flat Flexible Cable Rohs Compliant Samtec Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec Ffc/fpc Connector, 25 Contact(S), 1 Row(S), Female, Right Angle, Surface Mount Terminal, Socket Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details