Samtec Inc. Pin & Socket Connectors ZF1-05-01-T-WT

Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet
Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ZF1-05-01-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ZF1-05-01-T-WT
Pin & Socket Connectors ZF1-05-01-T-WT
1.00 mm Zero Insertion Force Flat Flexib

1.00 mm Zero Insertion Force Flat Flexib

Buy Now
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec - 11R7099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec
11R7099
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec 11R7099
CONNECTOR, FFC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, FFC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec - 56AC7293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec
56AC7293
Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec 56AC7293
CONNECTOR, FFC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

CONNECTOR, FFC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF1-05-01-T-WT 11R7099
Product Name Pin & Socket Connectors Connector, Ffc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data