Samtec Inc. Unspecified Connectors ZF5S-25-03-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-25-03-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-25-03-T-WT
Unspecified Connectors ZF5S-25-03-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec - 40AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec
40AC7445
Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec 40AC7445
CONNECTOR, FFC, SOCKET, 25 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 25 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-25-03-T-WT 40AC7445
Product Name Unspecified Connectors Connector, Ffc, Socket, 25 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details