Samtec Inc. Unspecified Connectors ZF5S-20-02-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-20-02-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-20-02-T-WT
Unspecified Connectors ZF5S-20-02-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 20 Position, 1 Row; Pitch Spacing Samtec - 40AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 20 Position, 1 Row; Pitch Spacing Samtec
40AC7443
Connector, Ffc, Socket, 20 Position, 1 Row; Pitch Spacing Samtec 40AC7443
CONNECTOR, FFC, SOCKET, 20 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 20 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-20-02-T-WT 40AC7443
Product Name Unspecified Connectors Connector, Ffc, Socket, 20 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details