0.50 mm Zero Insertion Force FFC Connect
0.50 mm Zero Insertion Force FFC Connect
0.50 mm Zero Insertion Force FFC Connect
CONNECTOR, FFC, SOCKET, 15 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:15Contacts;
CONNECTOR, FFC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ZF5S-15-01-T-WT | 1804620 | 40AC7441 |
| Product Name | Unspecified Connectors | FPC Connectors | Connector, Ffc, Socket, 15 Position, 1 Row; Pitch Spacing Samtec |
| Connector Type | FPC / FFC | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | Solder |