Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2500
3000
3500
4000
4500
5000
5050
5100
5150
5200
5250
5300
5330
5340
5350
5360
5370
5380
5382
5383
5384
5385
5386
5387
5388
5389
5390
5391
5392
5393
5394
5400
5409
| Product Name | Notes |
|---|---|
| .050 SamArray Low Prof Open-Pin-Field Ar | |
| 0.635 mm Mixed Technology High-Speed Soc | |
| 2.00 mm Shrouded Variable Stack Height T | |
| 2.00 mm Tiger Beam Cost-effective Single | |
| 38999 Series III | |
| ARINC 801, TYPE 1 RECEPTACLE CONNECTOR | |
| Board-to-Board / Mezzanine Connector | |
| Connector | |
| Connectors | |
| JAM NUT RECEPTACLE ASSEMBLY. | |
| PLUG #16 (HDJ) WITH CONTACTS | |
| PLUG #20 (HDJ) | |
| PLUG ASSY 2 X #4. 4 X #20 | |
| PLUG ASSY 4 X #4. 4 X #20 | |
| PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS | |
| PLUG ASSY. HIGH PWR | |
| PLUG ASSY.DTS HC.Z/N. | |
| PLUG ASSY.HIGH CURRENT. | |
| PLUG ASSY | |
| PLUG SKT ASSY MC5 11-2 ARRANGEMENT | |
| PLUG SKT ASSY MC5 15-6 ARRANGMENT | |
| PLUG W.NUT(CdG) 10CTS | |
| PLUG W.NUT(CdG) 16CTS | |
| PLUG W.NUT(CdG) 2CTS B | |
| RECEPT.JAM NUT #14(HDJ) | |
| RECEPT.JAM NUT.#8. | |
| RECEPT.SQ.FLG.#10(HD J) | |
| RECP ASSY | |
| Slim Body Double-Row IDC Male Assemblies |
| << Prev | Next >> |