Samtec Inc. Unspecified Connectors ZF5S-30-02-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-30-02-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-30-02-T-WT
Unspecified Connectors ZF5S-30-02-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 30 Position, 1 Row; Pitch Spacing Samtec - 40AC7446 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 30 Position, 1 Row; Pitch Spacing Samtec
40AC7446
Connector, Ffc, Socket, 30 Position, 1 Row; Pitch Spacing Samtec 40AC7446
CONNECTOR, FFC, SOCKET, 30 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 30 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-30-02-T-WT 40AC7446
Product Name Unspecified Connectors Connector, Ffc, Socket, 30 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details