Samtec Inc. Unspecified Connectors ZF5S-10-02-T-WT

Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet
Description
0.50 mm Zero Insertion Force FFC Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ZF5S-10-02-T-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ZF5S-10-02-T-WT
Unspecified Connectors ZF5S-10-02-T-WT
0.50 mm Zero Insertion Force FFC Connect

0.50 mm Zero Insertion Force FFC Connect

Buy Now
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec - 40AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec
40AC7438
Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec 40AC7438
CONNECTOR, FFC, SOCKET, 10 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FFC, SOCKET, 10 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZF5S-10-02-T-WT 40AC7438
Product Name Unspecified Connectors Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details