Anderson Power Products Powerpole ® Pak Black Plug Housing without Latch 2-4 Position 1461G1

Description
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered separately.
Request a Quote
Description
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Powerpole® Pak black plug housing without latch, 2-4 position, encloses stacked PP15/45 housings in a durable shell for finished connector appearance. It measures 1.24 inches (31.50 mm) in length and accommodates up to four PP15/45 connectors. It mates inline with other plug shells with or without latches or with a panel mount receptacle, and is designed for use with Powerpole® wire connectors only. Cable clamp and retaining pins must be ordered separately. Maximum wire outer diameter for this configuration is 0.60 inches (15.2 mm²).

Datasheet Summary
Powered by GS/AI

The Powerpole® Pak black plug housing without latch, 2-4 position, encloses stacked PP15/45 housings in a durable shell for finished connector appearance. It measures 1.24 inches (31.50 mm) in length and accommodates up to four PP15/45 connectors. It mates inline with other plug shells with or without latches or with a panel mount receptacle, and is designed for use with Powerpole® wire connectors only. Cable clamp and retaining pins must be ordered separately. Maximum wire outer diameter for this configuration is 0.60 inches (15.2 mm²).

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® Pak Black Plug Housing without Latch 2-4 Position - 1461G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® Pak Black Plug Housing without Latch 2-4 Position
1461G1
Powerpole ® Pak Black Plug Housing without Latch 2-4 Position 1461G1
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered separately.

Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered separately.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
1461G1
Power Connectors 1461G1
PP PAK 2-4P HSG PLUG

PP PAK 2-4P HSG PLUG

Buy Now
Anderson Power 1461G1, 2-4P Powerpole® Connector Plug w/o Latch - 37787 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1461G1, 2-4P Powerpole® Connector Plug w/o Latch
37787
Anderson Power 1461G1, 2-4P Powerpole® Connector Plug w/o Latch 37787
Anderson Power 1461G1 Powerpole® Connector Plugs Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Products Series: Powerpole® Powerpole® connectors can be used in line 15, 30 and 45 amp sizes use the same housings, but different contacts Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed For a complete system, order one contact with each housing Powerpole® housing plugs are available for use with Powerpole® 15-45A. They can be mounted in a variety of configurations for modular assemblies One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1461G1 Powerpole® Connector Plugs
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power Products
  • Series: Powerpole®
  • Powerpole® connectors can be used in line
  • 15, 30 and 45 amp sizes use the same housings, but different contacts
  • Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed
  • For a complete system, order one contact with each housing
  • Powerpole® housing plugs are available for use with Powerpole® 15-45A. They can be mounted in a variety of configurations for modular assemblies
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Pp Pak 2-4P Hsg-Plug No Latch Rohs Compliant Anderson Power Products - 63M4200 - Newark, An Avnet Company
Chicago, IL, United States
Pp Pak 2-4P Hsg-Plug No Latch Rohs Compliant Anderson Power Products
63M4200
Pp Pak 2-4P Hsg-Plug No Latch Rohs Compliant Anderson Power Products 63M4200
PP PAK 2-4P HSG-PLUG NO LATCH ROHS COMPLIANT: YES

PP PAK 2-4P HSG-PLUG NO LATCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1461G1 1461G1 37787 63M4200
Product Name Powerpole ® Pak Black Plug Housing without Latch 2-4 Position Power Connectors Anderson Power 1461G1, 2-4P Powerpole® Connector Plug w/o Latch Pp Pak 2-4P Hsg-Plug No Latch Rohs Compliant Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers