Anderson Power Products 2002G4KIT | Saf-D-Grid ® 400 Receptacle Housing Kit 2002G4KIT

Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.6mm Kit
Request a Quote Datasheet
Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.6mm Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2002G4KIT | Saf-D-Grid ® 400 Receptacle Housing Kit - 2002G4KIT - Anderson Power Products
Sterling, MA, United States
2002G4KIT | Saf-D-Grid ® 400 Receptacle Housing Kit
2002G4KIT
2002G4KIT | Saf-D-Grid ® 400 Receptacle Housing Kit 2002G4KIT
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.6mm Kit

Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.6mm Kit

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
2002G4KIT
Power Connectors 2002G4KIT
SAF-D-GRID STD.RECEPTACLE 1.6mm PANEL KI

SAF-D-GRID STD.RECEPTACLE 1.6mm PANEL KI

Buy Now
Saf-D-Grid Std.receptacle 1.6Mm Panel Kit Rohs Compliant Anderson Power Products - 58T6579 - Newark, An Avnet Company
Chicago, IL, United States
Saf-D-Grid Std.receptacle 1.6Mm Panel Kit Rohs Compliant Anderson Power Products
58T6579
Saf-D-Grid Std.receptacle 1.6Mm Panel Kit Rohs Compliant Anderson Power Products 58T6579
SAF-D-GRID STD.RECEPTACLE 1.6mm PANEL KIT RoHS Compliant: No

SAF-D-GRID STD.RECEPTACLE 1.6mm PANEL KIT RoHS Compliant: No

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002G4KIT 2002G4KIT 58T6579
Product Name 2002G4KIT | Saf-D-Grid ® 400 Receptacle Housing Kit Power Connectors Saf-D-Grid Std.receptacle 1.6Mm Panel Kit Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers