The 1830G1-LPBK is a tin-plated, loose piece, 45A premate ground contact for Powerpole® connectors, rated for up to 1,500 mating cycles. It is designed for use with 45A premate ground housings and compatible with wire sizes from 14 to 10 AWG (2.1 to 6.0 mm²). The contact is open barrel, low force, and intended for hand tool crimping. It mates with standard Powerpole® housings and is specifically intended for ground applications.
Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500 matin
FLAT WIPE GND.CONT.#10 AWG LOOSE PC.
Blade Contact
CONTACT, 14-10AWG, CRIMP; Product Range:MARC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Multi Axial Rotational Connectors RoHS Compliant: Yes
PP 30A#10 FLAT WIPE GND. LOOSE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1830G1-LPBK | 1830G1-LPBK | 2243-1830G1-LPBK-ND | 89M7053 | 08R2125 |
| Product Name | Powerpole ® 45 amp Premate Ground, TinPlated Contact- Loose Piece | Contacts | Blade Type Power Connector Contacts | Contact, 14-10Awg, Crimp; Product Range Anderson Power Products | Pp 30A#10 Flat Wipe Gnd. Loose Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |