Anderson Power Products Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force, Bulk 261G2-LPBK

Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low
Request a Quote
Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tin-plated power contacts rated for up to 1,500 mating cycles, suitable for #14 to 10 AWG Class K stranded wire with a cross-section of 2.1 to 5.3 mm² and low mating force. Open barrel design for wire-to-wire or wire-to-board applications in PP15/45 housings.

Datasheet Summary
Powered by GS/AI

Tin-plated power contacts rated for up to 1,500 mating cycles, suitable for #14 to 10 AWG Class K stranded wire with a cross-section of 2.1 to 5.3 mm² and low mating force. Open barrel design for wire-to-wire or wire-to-board applications in PP15/45 housings.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force, Bulk - 261G2-LPBK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force, Bulk
261G2-LPBK
Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force, Bulk 261G2-LPBK
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low

Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 – 5.3 | Mating Force Low

Supplier's Site Datasheet
Battery Connectors - 429945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
429945
Battery Connectors 429945
Anderson Power Products 261G2-LPBK

Anderson Power Products 261G2-LPBK

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
261G2-LPBK
Power Connectors 261G2-LPBK
PP45 CON 10/14 LOW LOOSE

PP45 CON 10/14 LOW LOOSE

Buy Now
Swedesboro, NJ, United States
Contacts
261G2-LPBK
Contacts 261G2-LPBK
LOOSE PIECE 45A CONTACT

LOOSE PIECE 45A CONTACT

Buy Now
Multi Purpose - 2243-261G2-LPBK-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-261G2-LPBK-ND
Multi Purpose 2243-261G2-LPBK-ND
Non-Gendered Contact Tin Crimp 10-14 AWG Power

Non-Gendered Contact Tin Crimp 10-14 AWG Power

Buy Now Datasheet
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products - 88F3826 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
88F3826
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products 88F3826
CONTACT, 14-10AWG, CRIMP; Product Range:PP45 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:PP45 Powerpole Connectors; Current Rating:45ARoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:PP45 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:PP45 Powerpole Connectors; Current Rating:45ARoHS Compliant: Yes

Supplier's Site Datasheet
Pp45 Con 10/14 Low Loose Rohs Compliant Anderson Power Products - 63M4309 - Newark, An Avnet Company
Chicago, IL, United States
Pp45 Con 10/14 Low Loose Rohs Compliant Anderson Power Products
63M4309
Pp45 Con 10/14 Low Loose Rohs Compliant Anderson Power Products 63M4309
PP45 CON 10/14 LOW LOOSE ROHS COMPLIANT: YES

PP45 CON 10/14 LOW LOOSE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 261G2-LPBK 429945 261G2-LPBK 2243-261G2-LPBK-ND 88F3826 63M4309
Product Name Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Low Mating Force, Bulk Battery Connectors Power Connectors Multi Purpose Contact, 14-10Awg, Crimp; Product Range Anderson Power Products Pp45 Con 10/14 Low Loose Rohs Compliant Anderson Power Products
Current Rating 45.0 to 55.0 amps 45.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers