Anderson Power Products Powerpole 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Open Barrel, High Mating Force 269G3-LPBK

Description
Open Barrel contact AWG 14 to 10 K stranded wire or smaller (2.1 to 5.3 mm²) high mating force.
Request a Quote Datasheet
Description
Open Barrel contact AWG 14 to 10 K stranded wire or smaller (2.1 to 5.3 mm²) high mating force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Open Barrel, High Mating Force - 269G3-LPBK - Anderson Power Products
Sterling, MA, United States
Powerpole 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Open Barrel, High Mating Force
269G3-LPBK
Powerpole 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Open Barrel, High Mating Force 269G3-LPBK
Open Barrel contact AWG 14 to 10 K stranded wire or smaller (2.1 to 5.3 mm²) high mating force.

Open Barrel contact AWG 14 to 10 K stranded wire or smaller (2.1 to 5.3 mm²) high mating force.

Supplier's Site
Swedesboro, NJ, United States
Contacts
269G3-LPBK
Contacts 269G3-LPBK
HD LOOSE PC 45A REEL CNT

HD LOOSE PC 45A REEL CNT

Buy Now
Multi Purpose - 2243-269G3-LPBK-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2243-269G3-LPBK-ND
Multi Purpose 2243-269G3-LPBK-ND
Non-Gendered Contact Tin Crimp 10-14 AWG Power

Non-Gendered Contact Tin Crimp 10-14 AWG Power

Buy Now Datasheet
Fort Worth, TX, USA
HD LOOSE PC 45A REEL CNT
70162118
HD LOOSE PC 45A REEL CNT 70162118
HD LOOSE PC 45A REEL CNT

HD LOOSE PC 45A REEL CNT

Supplier's Site
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products - 02H6036 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
02H6036
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products 02H6036
CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 269G3-LPBK 269G3-LPBK 2243-269G3-LPBK-ND 70162118 02H6036
Product Name Powerpole 15-45 Tin Plated Power Contacts #14/10 AWG, K Stranded, Open Barrel, High Mating Force Contacts Multi Purpose HD LOOSE PC 45A REEL CNT Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps 45.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers