The PP15/45 series silver-plated power contact 262G2-LPBK is an open-barrel, low mating force contact rated for 20 to 16 AWG (0.52 to 1.3 mm²) wire, designed for up to 10,000 mating cycles and suitable for circuit interrupt or hot plug applications. It is not suitable for soldering and is intended for use with reeled contact applicators, not hand tools.
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Blade Contact 16-20 AWG Crimp Non-Gendered Silver
Blade Contact 16-20 AWG Crimp Non-Gendered Silver
PP15 REELED CONT. #16/20 SIL.PL. ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 262G2 | 2243-262G2TR-ND | 262G2 | 28C3017 |
| Product Name | Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG, Open Barrel, Low Mating Force | Blade Type Power Connector Contacts | Contacts | Pp15 Reeled Cont. #16/20 Sil.pl. Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |