Anderson Power Products Power Connectors 2058KK6-BK

Description
SDG400 DE ON 12AWG SJT/2.5mm² H05VV-F (M
Request a Quote
Description
SDG400 DE ON 12AWG SJT/2.5mm² H05VV-F (M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
2058KK6-BK
Power Connectors 2058KK6-BK
SDG400 DE ON 12AWG SJT/2.5mm² H05VV-F (M

SDG400 DE ON 12AWG SJT/2.5mm² H05VV-F (M

Buy Now
Sdg400 De On 12Awg Sjt/2.5Mm H05Vv-F (Multi-Country), 6M, 25A, 300V Rohs Compliant Anderson Power Products - 33AK5100 - Newark, An Avnet Company
Chicago, IL, United States
Sdg400 De On 12Awg Sjt/2.5Mm H05Vv-F (Multi-Country), 6M, 25A, 300V Rohs Compliant Anderson Power Products
33AK5100
Sdg400 De On 12Awg Sjt/2.5Mm H05Vv-F (Multi-Country), 6M, 25A, 300V Rohs Compliant Anderson Power Products 33AK5100
SDG400 DE ON 12AWG SJT/2.5MM H05VV-F (MULTI-COUNTRY), 6M, 25A, 300V ROHS COMPLIANT: YES

SDG400 DE ON 12AWG SJT/2.5MM H05VV-F (MULTI-COUNTRY), 6M, 25A, 300V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2058KK6-BK 33AK5100
Product Name Power Connectors Sdg400 De On 12Awg Sjt/2.5Mm H05Vv-F (Multi-Country), 6M, 25A, 300V Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details