Anderson Power Products Blade Type Power Connector Accessories 26-01

Description
Connector Plug Frame For Powerpole® 15, 30, 45 Series
Request a Quote Datasheet
Description
Connector Plug Frame For Powerpole® 15, 30, 45 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Accessories - 2243-26-01-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
2243-26-01-ND
Blade Type Power Connector Accessories 2243-26-01-ND
Connector Plug Frame For Powerpole® 15, 30, 45 Series

Connector Plug Frame For Powerpole® 15, 30, 45 Series

Buy Now Datasheet
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products - 16R0512 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products
16R0512
Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products 16R0512
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION; Product Range:Powerpole "T" Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION; Product Range:Powerpole "T" Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2243-26-01-ND 16R0512
Product Name Blade Type Power Connector Accessories Plug & Socket Connector, Plug, 4 Position; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data