2016G1-LPBK is an ultra-short solder contact for Saf-D-Grid™ 300V and 400V receptacles, rated for 18 AWG to 12 AWG wire. It supports hot plug disconnect and is designed for use with Saf-D-Grid™ connectors rated up to 30A and 600V DC or AC. The contact is compatible with panel mount receptacles featuring integral latch and first mate, last break ground contact for shock protection and arcing suppression.
Saf-D-Grid® 400 14-18 AWG Ultra-Short Receptacle Contact Also found in: /Saf-D-Grid 300/Saf-D-Grid 400
Receptacle Contact with Tab for SAF-D-Gr
Receptacle Contact with Tab for SAF-D-Grid Ultra Short RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2016G1-LPBK | 2016G1-LPBK | 19X7589 |
| Product Name | 2016G1-LPBK | Saf-D-Grid ® 400 Receptacle Contact Bulk | Contacts | Receptacle Contact With Tab For Saf-D-Grid Ultra Short Rohs Compliant Anderson Power Products |